Yageo USA Chip Resistor - Surface Mount RE0805FRE0710RL

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RE0805FRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0805FRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RE0805FRE0710RLCT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0805FRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0805FRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RE0805FRE0710RLDKR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0805FRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0805FRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RE0805FRE0710RLTR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 46AK5344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
46AK5344
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 46AK5344
RES, 10R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3976
Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3976
RES, 10R, 1%, 0.125W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3977
Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3977
RES, 10R, 1%, 0.125W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RE0805FRE0710RLCT-ND 46AK5344 49AK3976
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 10R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers