Yageo USA Thick Film Precision Grade Chip Resistors RE0603FRE074K7L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0603FRE074K7L - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0603FRE074K7L
Thick Film Precision Grade Chip Resistors RE0603FRE074K7L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-RE0603FRE074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0603FRE074K7LCT-ND
Chip Resistor - Surface Mount 13-RE0603FRE074K7LCT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0603FRE074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0603FRE074K7LDKR-ND
Chip Resistor - Surface Mount 13-RE0603FRE074K7LDKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0603FRE074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0603FRE074K7LTR-ND
Chip Resistor - Surface Mount 13-RE0603FRE074K7LTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK3972
Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK3972
RES, 4K7, 1%, 0.1W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:RE Series RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:RE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK3973
Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK3973
RES, 4K7, 1%, 0.1W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:RE Series RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:RE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RE0603FRE074K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0603FRE074K7L
Resistors - Chip Resistor - Surface Mount RE0603FRE074K7L
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RE0603FRE074K7L 13-RE0603FRE074K7LCT-ND 49AK3972 RE0603FRE074K7L
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Res, 4K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details