150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES SMD 150 OHM 1% 1/10W 0603
RES SMD 150 OHM 1% 1/10W 0603
RES SMD 150 OHM 1% 1/10W 0603
RES SMD 150 OHM 1% 1/10W 0603
RES, 150R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 150R, 1%, 0.1W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, 150R, 1%, 0.1W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-RE0603FRE07150RLTR-ND | RE0603FRE07150RL | RE0603FRE07150RL | 46AK5339 | 59AK6266 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 150R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 150R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |