General Features
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 10R, 1%, 0.1W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Product Range:RE SeriesRoHS Compliant: Yes
RES, 10R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 10R, 1%, 0.1W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Product Range:RE SeriesRoHS Compliant: Yes
RES SMD 10 OHM 1% 1/10W 0603
| Yageo USA | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RE0603FRE0710RL | 13-RE0603FRE0710RLCT-ND | 49AK3964 | 46AK5336 | RE0603FRE0710RL |
| Product Name | Thick Film Precision Grade Chip Resistors | Chip Resistor - Surface Mount | Res, 10R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Res, 10R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |