Yageo USA Thick Film Precision Grade Chip Resistors RE0603DRE0733RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0603DRE0733RL - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0603DRE0733RL
Thick Film Precision Grade Chip Resistors RE0603DRE0733RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RE0603DRE0733RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RE0603DRE0733RL-ND
Chip Resistor - Surface Mount RE0603DRE0733RL-ND
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE0603DRE0733RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0603DRE0733RL
Resistors - Chip Resistor - Surface Mount RE0603DRE0733RL
RES SMD 33 OHM 0.5% 1/10W 0603

RES SMD 33 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RE0603DRE0733RL RE0603DRE0733RL-ND RE0603DRE0733RL
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details