Yageo USA Thick Film Precision Grade Chip Resistors RE0603DRE07120KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0603DRE07120KL - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0603DRE07120KL
Thick Film Precision Grade Chip Resistors RE0603DRE07120KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RE0603DRE07120KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RE0603DRE07120KL-ND
Chip Resistor - Surface Mount RE0603DRE07120KL-ND
120 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

120 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE0603DRE07120KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0603DRE07120KL
Resistors - Chip Resistor - Surface Mount RE0603DRE07120KL
RES SMD 120K OHM 0.5% 1/10W 0603

RES SMD 120K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RE0603DRE07120KL RE0603DRE07120KL-ND RE0603DRE07120KL
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 120000 ohms 120000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details