Yageo USA Thick Film Precision Grade Chip Resistors RE0402FRE07200KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0402FRE07200KL - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0402FRE07200KL
Thick Film Precision Grade Chip Resistors RE0402FRE07200KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-RE0402FRE07200KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402FRE07200KLDKR-ND
Chip Resistor - Surface Mount 13-RE0402FRE07200KLDKR-ND
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0402FRE07200KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402FRE07200KLTR-ND
Chip Resistor - Surface Mount 13-RE0402FRE07200KLTR-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0402FRE07200KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402FRE07200KLCT-ND
Chip Resistor - Surface Mount 13-RE0402FRE07200KLCT-ND
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK4181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK4181
Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK4181
RES, 200K, 1%, 0.063W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 1%, 0.063W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK4922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK4922
Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK4922
RES, 200K, 1%, 0.063W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 1%, 0.063W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RE0402FRE07200KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0402FRE07200KL
Resistors - Chip Resistor - Surface Mount RE0402FRE07200KL
RES SMD 200K OHM 1% 1/16W 0402

RES SMD 200K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RE0402FRE07200KL 13-RE0402FRE07200KLDKR-ND 59AK4181 RE0402FRE07200KL
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Res, 200K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details