Yageo USA Thick Film Precision Grade Chip Resistors RE0402FRE0710RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0402FRE0710RL - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0402FRE0710RL
Thick Film Precision Grade Chip Resistors RE0402FRE0710RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-RE0402FRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402FRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RE0402FRE0710RLTR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0402FRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402FRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RE0402FRE0710RLCT-ND
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0402FRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402FRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RE0402FRE0710RLDKR-ND
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK3524
Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK3524
RES, 10R, 1%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK7912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK7912
Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK7912
RES, 10R, 1%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RE0402FRE0710RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0402FRE0710RL
Resistors - Chip Resistor - Surface Mount RE0402FRE0710RL
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RE0402FRE0710RL 13-RE0402FRE0710RLTR-ND 58AK3524 RE0402FRE0710RL
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Res, 10R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers