Yageo USA Thick Film Precision Grade Chip Resistors RE0402DRE07560KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0402DRE07560KL - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0402DRE07560KL
Thick Film Precision Grade Chip Resistors RE0402DRE07560KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RE0402DRE07560KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RE0402DRE07560KL-ND
Chip Resistor - Surface Mount RE0402DRE07560KL-ND
560 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE0402DRE07560KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0402DRE07560KL
Resistors - Chip Resistor - Surface Mount RE0402DRE07560KL
RES SMD 560K OHM 0.5% 1/16W 0402

RES SMD 560K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RE0402DRE07560KL RE0402DRE07560KL-ND RE0402DRE07560KL
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 560000 ohms 560000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details