The Yageo RE0402 thick film chip resistor has a resistance value of 2 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precision, such as converters, printer equipment, server boards, and telecom devices. The resistor has a power rating of 63 mW and a maximum voltage rating of 50 V. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The construction features a high-grade ceramic body with internal metal electrodes and a protective coating. The resistor is moisture sensitivity level MSL 1, indicating high reliability in various conditions. This component is suitable for engineers looking for a compact, reliable resistor in a 0402 package size.
General Features
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 2K OHM 0.5% 1/16W 0402
RES SMD 2K OHM 0.5% 1/16W 0402
RES, 2K, 0.5%, 0.063W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes
RES, 2K, 0.5%, 0.063W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:50V RoHS Compliant: Yes
| Yageo USA | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RE0402DRE072KL | RE0402DRE072KL-ND | RE0402DRE072KL | RE0402DRE072KL | 59AK4161 |
| Product Name | Thick Film Precision Grade Chip Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K, 0.5%, 0.063W, Thick Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 0.0625 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts | 0.0630 watts |