Yageo USA Chip Resistor - Surface Mount RE0402DRE07100RL

Description
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RE0402DRE07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402DRE07100RLTR-ND
Chip Resistor - Surface Mount 13-RE0402DRE07100RLTR-ND
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0402DRE07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402DRE07100RLCT-ND
Chip Resistor - Surface Mount 13-RE0402DRE07100RLCT-ND
RES SMD 100 OHM 0.5% 1/16W 0402

RES SMD 100 OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE0402DRE07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0402DRE07100RLDKR-ND
Chip Resistor - Surface Mount 13-RE0402DRE07100RLDKR-ND
RES SMD 100 OHM 0.5% 1/16W 0402

RES SMD 100 OHM 0.5% 1/16W 0402

Buy Now Datasheet
Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo - 58AK3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo
58AK3508
Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo 58AK3508
RES, 100R, 0.5%, 0.063W, THICK FILM/0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.5%, 0.063W, THICK FILM/0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo - 59AK0055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo
59AK0055
Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo 59AK0055
RES, 100R, 0.5%, 0.063W, THICK FILM/0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.5%, 0.063W, THICK FILM/0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RE0402DRE07100RLTR-ND 58AK3508
Product Name Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details