Yageo USA Chip Resistor - Surface Mount RE0201BRE07604KL

Description
RES 604K OHM 0.1% 1/20W 0201
Request a Quote Datasheet
Description
RES 604K OHM 0.1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RE0201BRE07604KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE0201BRE07604KL-ND
Chip Resistor - Surface Mount 13-RE0201BRE07604KL-ND
RES 604K OHM 0.1% 1/20W 0201

RES 604K OHM 0.1% 1/20W 0201

Buy Now Datasheet
Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK3495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK3495
Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK3495
RES, 604K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

RES, 604K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK3494
Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK3494
RES, 604K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

RES, 604K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RE0201BRE07604KL-ND 58AK3495
Product Name Chip Resistor - Surface Mount Res, 604K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5364FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers