100 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
100 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
100 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 100000ohm, 25V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0201, CHIP Product overview: RE0201BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 100000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 100000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RE0201BRE07100KL can be used for catalog matching and distributor lookup.
RES, 100K, 0.1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES
RES, 100K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes
RES, 100K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-RE0201BRE07100KLCT-ND | 52-RE0201BRE07100KL | 46AK5326 | 49AK3949 |
| Product Name | Chip Resistor - Surface Mount | SMD 0.05W 100000ohm 25V Resistor | Res, 100K, 0.1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo | Res, 100K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | 0201; 0201 [0603 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |