Yageo USA Thick Film Resistors - SMD 3 OHM 5% RC2512JK-073RL

Description
Thick Film Resistors - SMD 3ohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3 OHM 5% - RC2512JK-073RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3 OHM 5%
RC2512JK-073RL
Thick Film Resistors - SMD 3 OHM 5% RC2512JK-073RL
Thick Film Resistors - SMD 3ohm 5%

Thick Film Resistors - SMD 3ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2512JK-073RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-073RLCT-ND
Chip Resistor - Surface Mount 13-RC2512JK-073RLCT-ND
RES 3 OHM 5% 1W 2512

RES 3 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-073RLTR-ND
Chip Resistor - Surface Mount 13-RC2512JK-073RLTR-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-073RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-073RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512JK-073RLDKR-ND
RES 3 OHM 5% 1W 2512

RES 3 OHM 5% 1W 2512

Buy Now Datasheet
Res, 3R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK0009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK0009
Res, 3R, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK0009
RES, 3R, 5%, 1W, THICK FILM, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 3R, 5%, 1W, THICK FILM, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC2512JK-073RL 13-RC2512JK-073RLCT-ND 59AK0009
Product Name Thick Film Resistors - SMD 3 OHM 5% Chip Resistor - Surface Mount Res, 3R, 5%, 1W, Thick Film, 2512; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details