Manufacturer: Yageo
Win Source Part Number: 1091580-RC2512JK-073
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 39
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Thick Film Resistors - SMD 39ohm 5%
Fixed Resistor, Metal Glaze/thick Film, 1W, 39ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-0739RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 39ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 39ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-0739RL can be used for catalog matching and distributor lookup.
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Res Thick Film 2512 39 Ohm 5% 1W ±100ppm/C Pad SMD T/R
RES, 39R, 5%, 1W, THICK FILM, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes
RES 39 OHM 5% 1W 2512
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1091580-RC2512JK-0739RL | RC2512JK-0739RL | 52-RC2512JK-0739RL | 13-RC2512JK-0739RLTR-ND | 898-RC2512JK-0739RL | 59AK2014 | RC2512JK-0739RL |
| Product Name | Chip Resistor - Surface Mount - RC2512JK-0739RL | Thick Film Resistors - SMD 39 OHM 5% | SMD 1W 39ohm 200V Resistor | Chip Resistor - Surface Mount | Res Thick Film 2512 39 Ohm 5% 1W ±100ppm/C Pad SMD T/R | Res, 39R, 5%, 1W, Thick Film, 2512; Resistance Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |