Yageo USA Chip Resistor - Surface Mount RC2512JK-07360RL

Description
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512JK-07360RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-07360RLTR-ND
Chip Resistor - Surface Mount 13-RC2512JK-07360RLTR-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-07360RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-07360RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512JK-07360RLDKR-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-07360RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-07360RLCT-ND
Chip Resistor - Surface Mount 13-RC2512JK-07360RLCT-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 360 OHM 5% - RC2512JK-07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 360 OHM 5%
RC2512JK-07360RL
YageoThick Film Resistors - SMD 360 OHM 5% RC2512JK-07360RL
YageoThick Film Resistors - SMD 360ohm 5%

YageoThick Film Resistors - SMD 360ohm 5%

Supplier's Site
Res, 360R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 58AK7857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 1W, Thick Film, 2512; Resistance Yageo
58AK7857
Res, 360R, 5%, 1W, Thick Film, 2512; Resistance Yageo 58AK7857
RES, 360R, 5%, 1W, THICK FILM, 2512; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 360R, 5%, 1W, THICK FILM, 2512; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2512JK-07360RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512JK-07360RL
Chip Resistor - Surface Mount RC2512JK-07360RL
RES 360 OHM 5% 1W 2512

RES 360 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RC2512JK-07360RLTR-ND RC2512JK-07360RL 58AK7857 RC2512JK-07360RL
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 360 OHM 5% Res, 360R, 5%, 1W, Thick Film, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details