Yageo USA SMD 1W 18ohm 200V Resistor RC2512JK-0718RL

Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 18ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-0718RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 18ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-0718RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 18ohm 200V Resistor - 52-RC2512JK-0718RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 18ohm 200V Resistor
52-RC2512JK-0718RL
SMD 1W 18ohm 200V Resistor 52-RC2512JK-0718RL
Fixed Resistor, Metal Glaze/thick Film, 1W, 18ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-0718RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 18ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-0718RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326758-RC2512JK-0718RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326758-RC2512JK-0718RL
Resistors - Chip Resistor - Surface Mount 1326758-RC2512JK-0718RL
Manufacturer: Yageo Win Source Part Number: 1326758-RC2512JK-071 8RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 18 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC2512JK-0718RL-ND,1 3-RC2512JK-0718RLTR, 13-RC2512JK-0718RLCT ,9C25121W18R0JKPF5,1 3-RC2512JK-0718RLDKR ,232276260189L RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326758-RC2512JK-0718RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RC2512JK-0718RL-ND,13-RC2512JK-0718RLTR,13-RC2512JK-0718RLCT,9C25121W18R0JKPF5,13-RC2512JK-0718RLDKR,232276260189L
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-0718RLCT-ND
Chip Resistor - Surface Mount 13-RC2512JK-0718RLCT-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-0718RLTR-ND
Chip Resistor - Surface Mount 13-RC2512JK-0718RLTR-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-0718RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512JK-0718RLDKR-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 18 OHM 5% - RC2512JK-0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 18 OHM 5%
RC2512JK-0718RL
Thick Film Resistors - SMD 18 OHM 5% RC2512JK-0718RL
Thick Film Resistors - SMD 18ohm 5%

Thick Film Resistors - SMD 18ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - RC2512JK-0718RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512JK-0718RL
Chip Resistor - Surface Mount RC2512JK-0718RL
RES 18 OHM 5% 1W 2512

RES 18 OHM 5% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2512JK-0718RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2512JK-0718RL
Resistors - Chip Resistor - Surface Mount RC2512JK-0718RL
RES 18 OHM 5% 1W 2512

RES 18 OHM 5% 1W 2512

Supplier's Site
Res, 18R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 58AK3460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 1W, Thick Film, 2512; Resistance Yageo
58AK3460
Res, 18R, 5%, 1W, Thick Film, 2512; Resistance Yageo 58AK3460
RES, 18R, 5%, 1W, THICK FILM, 2512; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 18R, 5%, 1W, THICK FILM, 2512; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC2512JK-0718RL 1326758-RC2512JK-0718RL 13-RC2512JK-0718RLCT-ND RC2512JK-0718RL RC2512JK-0718RL RC2512JK-0718RL 58AK3460
Product Name SMD 1W 18ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 18 OHM 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 18R, 5%, 1W, Thick Film, 2512; Resistance Yageo
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details