Thick Film Resistors - SMD 160ohm 5%
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
RES, 160R, 5%, 1W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes
Thick Film Resistors - SMD 160 OHM 5%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC2512JK-07160RL | 13-RC2512JK-07160RLDKR-ND | 58AK6009 | 898-RC2512JK-07160RL |
| Product Name | Thick Film Resistors - SMD 160 OHM 5% | Chip Resistor - Surface Mount | Res, 160R, 5%, 1W, Thick Film, 2512; Resistance Yageo | Thick Film Resistors - SMD 160 OHM 5% |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT |
| Resistance Range | 160 ohms | 160 ohms | 160 ohms | 160 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor |