Yageo USA Chip Resistor - Surface Mount RC2512JK-07110KL

Description
110 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
110 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512JK-07110KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-07110KLTR-ND
Chip Resistor - Surface Mount 13-RC2512JK-07110KLTR-ND
110 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

110 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-07110KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-07110KLDKR-ND
Chip Resistor - Surface Mount 13-RC2512JK-07110KLDKR-ND
RES 110K OHM 5% 1W 2512

RES 110K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-07110KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-07110KLCT-ND
Chip Resistor - Surface Mount 13-RC2512JK-07110KLCT-ND
RES 110K OHM 5% 1W 2512

RES 110K OHM 5% 1W 2512

Buy Now Datasheet
YageoThick Film Resistors - SMD 110K OHM 5% - RC2512JK-07110KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 110K OHM 5%
RC2512JK-07110KL
YageoThick Film Resistors - SMD 110K OHM 5% RC2512JK-07110KL
YageoThick Film Resistors - SMD 110Kohm 5%

YageoThick Film Resistors - SMD 110Kohm 5%

Supplier's Site
Res, 110K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 58AK7849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 1W, Thick Film, 2512; Resistance Yageo
58AK7849
Res, 110K, 5%, 1W, Thick Film, 2512; Resistance Yageo 58AK7849
RES, 110K, 5%, 1W, THICK FILM, 2512; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L SeriesRoHS Compliant: Yes

RES, 110K, 5%, 1W, THICK FILM, 2512; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC2512JK-07110KLTR-ND RC2512JK-07110KL 58AK7849
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 110K OHM 5% Res, 110K, 5%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details