Yageo USA Chip Resistor - Surface Mount RC2512FK-7W360RL

Description
RES 360 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 360 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512FK-7W360RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-7W360RL-ND
Chip Resistor - Surface Mount 13-RC2512FK-7W360RL-ND
RES 360 OHM 1% 2W 2512

RES 360 OHM 1% 2W 2512

Buy Now Datasheet
Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo - 59AK4109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo
59AK4109
Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo 59AK4109
RES, 360R, 1%, 2W, THICK FILM, 2512; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 360R, 1%, 2W, THICK FILM, 2512; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo - 58AK7845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo
58AK7845
Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo 58AK7845
RES, 360R, 1%, 2W, THICK FILM, 2512; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 360R, 1%, 2W, THICK FILM, 2512; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
2W 200V ±1% -55℃~+155℃ 360Ω 2512 Chip Resistor - Surface Mount ROHS - 898-RC2512FK-7W360RL - Utmel Electronic Limited
Hong Kong, China
2W 200V ±1% -55℃~+155℃ 360Ω 2512 Chip Resistor - Surface Mount ROHS
898-RC2512FK-7W360RL
2W 200V ±1% -55℃~+155℃ 360Ω 2512 Chip Resistor - Surface Mount ROHS 898-RC2512FK-7W360RL
2W 200V ±1% -55℃~+155℃ 360Ω 2512 Chip Resistor - Surface Mount ROHS

2W 200V ±1% -55℃~+155℃ 360Ω 2512 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-RC2512FK-7W360RL-ND 59AK4109 898-RC2512FK-7W360RL
Product Name Chip Resistor - Surface Mount Res, 360R, 1%, 2W, Thick Film, 2512; Resistance Yageo 2W 200V ±1% -55℃~+155℃ 360Ω 2512 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details