Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974553-RC2512FK-7W15
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 15 Ω
Power Rating: 1 W
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: 2512
Case / Package: 6432
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 2512
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974553-RC2512FK-7W15RL |
| Product Name | OEM Parts - OEM Parts (O - R) - RC2512FK-7W15RL |