Yageo USA OEM Parts - OEM Parts (O - R) - RC2512FK-075M1L RC2512FK-075M1L

Description
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974551-RC2512FK-075M 1L Mounting: SMD (SMT) Resistance: 5.1 mΩ Categories: OEM Parts(O-R) Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974551-RC2512FK-075M 1L Mounting: SMD (SMT) Resistance: 5.1 mΩ Categories: OEM Parts(O-R) Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RC2512FK-075M1L - 974551-RC2512FK-075M1L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RC2512FK-075M1L
974551-RC2512FK-075M1L
OEM Parts - OEM Parts (O - R) - RC2512FK-075M1L 974551-RC2512FK-075M1L
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974551-RC2512FK-075M 1L Mounting: SMD (SMT) Resistance: 5.1 mΩ Categories: OEM Parts(O-R) Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974551-RC2512FK-075M1L
Mounting: SMD (SMT)
Resistance: 5.1 mΩ
Categories: OEM Parts(O-R)
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974551-RC2512FK-075M1L
Product Name OEM Parts - OEM Parts (O - R) - RC2512FK-075M1L
Unlock Full Specs
to access all available technical data