Yageo USA 560 OHM 1W Resistor RC2512FK-07560RL

Description
RES 560 OHM 1% 1W 2512 Product overview: RC2512FK-07560RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07560RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 560 OHM 1% 1W 2512 Product overview: RC2512FK-07560RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07560RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 OHM 1W Resistor - 52-RC2512FK-07560RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560 OHM 1W Resistor
52-RC2512FK-07560RL
560 OHM 1W Resistor 52-RC2512FK-07560RL
RES 560 OHM 1% 1W 2512 Product overview: RC2512FK-07560RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07560RL can be used for catalog matching and distributor lookup.

RES 560 OHM 1% 1W 2512 Product overview: RC2512FK-07560RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07560RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 560 OHM 1% - RC2512FK-07560RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 560 OHM 1%
RC2512FK-07560RL
YageoThick Film Resistors - SMD 560 OHM 1% RC2512FK-07560RL
YageoThick Film Resistors - SMD 560ohm 1%

YageoThick Film Resistors - SMD 560ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2512FK-07560RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07560RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-07560RLDKR-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07560RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07560RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-07560RLTR-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07560RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07560RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-07560RLCT-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958852-RC2512FK-07560RL
Resistors - Chip Resistor - Surface Mount 958852-RC2512FK-07560RL
Win Source Part Number: 958852-RC2512FK-0756 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): 3521560RFT; ERJ1TNF5600U; ERJU1TF5600U; ERJ-1TNF5100U; CRCW2512562RFKEG; CRCW2512511RFKEG; CRCW2512590RFKEGRC25 12FK07560RL; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC2512FK-07560RLD KR,13-RC2512FK-07560 RLTR,13-RC2512FK-075 60RLCT,RC2512FK-0756 0RL-ND,232276365601L

Win Source Part Number: 958852-RC2512FK-07560RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Alternative Parts (Cross-Reference): 3521560RFT; ERJ1TNF5600U; ERJU1TF5600U; ERJ-1TNF5100U; CRCW2512562RFKEG; CRCW2512511RFKEG; CRCW2512590RFKEGRC2512FK07560RL;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RC2512FK-07560RLDKR,13-RC2512FK-07560RLTR,13-RC2512FK-07560RLCT,RC2512FK-07560RL-ND,232276365601L

Buy Now Datasheet
Chip Resistor - Surface Mount - RC2512FK-07560RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-07560RL
Chip Resistor - Surface Mount RC2512FK-07560RL
RES 560 OHM 1% 1W 2512

RES 560 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2512FK-07560RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2512FK-07560RL
Resistors - Chip Resistor - Surface Mount RC2512FK-07560RL
RES 560 OHM 1% 1W 2512

RES 560 OHM 1% 1W 2512

Supplier's Site
Res, 560R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK5997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK5997
Res, 560R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK5997
RES, 560R, 1%, 1W, THICK FILM, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 560R, 1%, 1W, THICK FILM, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC2512FK-07560RL RC2512FK-07560RL 13-RC2512FK-07560RLDKR-ND 958852-RC2512FK-07560RL RC2512FK-07560RL RC2512FK-07560RL 58AK5997
Product Name 560 OHM 1W Resistor YageoThick Film Resistors - SMD 560 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 560R, 1%, 1W, Thick Film, 2512; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details