RES 442 OHM 1% 1W 2512
RES 442 OHM 1% 1W 2512
442 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
RES 442 OHM 1% 1W 2512
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC2512FK-07442RLCT-ND | RC2512FK-07442RL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 (6432 Metric) |
| Resistance Range | 442 ohms | 442 ohms |