Thick Film Resistors - SMD 2ohm 1%
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
RES 2 OHM 1% 1W 2512
RES 2 OHM 1% 1W 2512
RES 2 OHM 1% 1W 2512
RES 2 OHM 1% 1W 2512
RES, 2R, 1%, 1W, THICK FILM, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes
RES 2 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RC2512FK-072RL | 13-RC2512FK-072RLTR-ND | RC2512FK-072RL | RC2512FK-072RL | 58AK3433 | RC2512FK-072RL |
| Product Name | Thick Film Resistors - SMD 2 OHM 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2R, 1%, 1W, Thick Film, 2512; Resistance Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | 2 ohms | 2 ohms | 2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |