Yageo USA SMD 1W 2000ohm 200V Resistor RC2512FK-072KL

Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 2000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512FK-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-072KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 2000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512FK-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-072KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 2000ohm 200V Resistor - 52-RC2512FK-072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 2000ohm 200V Resistor
52-RC2512FK-072KL
SMD 1W 2000ohm 200V Resistor 52-RC2512FK-072KL
Fixed Resistor, Metal Glaze/thick Film, 1W, 2000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512FK-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-072KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 2000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512FK-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-072KLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-072KLTR-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-072KLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-072KLDKR-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-072KLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-072KLCT-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1117808-RC2512FK-072KL
Resistors - Chip Resistor - Surface Mount 1117808-RC2512FK-072KL
Win Source Part Number: 1117808-RC2512FK-072 KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): RC2512FK072KL; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 9C25121W2001FKPF5,23 2276362002L,RC2512FK -072KL-ND,13-RC2512F K-072KLTR,13-RC2512F K-072KLDKR,13-RC2512 FK-072KLCT

Win Source Part Number: 1117808-RC2512FK-072KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Alternative Parts (Cross-Reference): RC2512FK072KL;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 9C25121W2001FKPF5,232276362002L,RC2512FK-072KL-ND,13-RC2512FK-072KLTR,13-RC2512FK-072KLDKR,13-RC2512FK-072KLCT

Buy Now Datasheet
Thick Film Resistors - SMD 2K OHM 1% - RC2512FK-072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2K OHM 1%
RC2512FK-072KL
Thick Film Resistors - SMD 2K OHM 1% RC2512FK-072KL
Thick Film Resistors - SMD 2Kohm 1%

Thick Film Resistors - SMD 2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-072KL
Chip Resistor - Surface Mount RC2512FK-072KL
RES 2K OHM 1% 1W 2512

RES 2K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 2K, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo - 82AH8666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo
82AH8666
Res, 2K, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo 82AH8666
RES, 2K, 1%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K, 1%, 1W, Thick Film, 2512; Resistance Yageo - 59AK1984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 1W, Thick Film, 2512; Resistance Yageo
59AK1984
Res, 2K, 1%, 1W, Thick Film, 2512; Resistance Yageo 59AK1984
RES, 2K, 1%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 2K, 1%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC2512FK-072KL 13-RC2512FK-072KLTR-ND 1117808-RC2512FK-072KL RC2512FK-072KL RC2512FK-072KL 82AH8666 59AK1984
Product Name SMD 1W 2000ohm 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 2K OHM 1% Chip Resistor - Surface Mount Res, 2K, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo Res, 2K, 1%, 1W, Thick Film, 2512; Resistance Yageo
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details