Thick Film Resistors - SMD 2.7Kohm 1%
2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
RES, 2K7, 1%, 1W, THICK FILM, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes
RES 2.7K OHM 1% 1W 2512
RES 2.7K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RC2512FK-072K7L | 13-RC2512FK-072K7LCT-ND | 59AK6151 | RC2512FK-072K7L | RC2512FK-072K7L |
| Product Name | Thick Film Resistors - SMD 2.7K OHM 1% | Chip Resistor - Surface Mount | Res, 2K7, 1%, 1W, Thick Film, 2512; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) | |
| Resistance Range | 2700 ohms | 2700 ohms | 2700 ohms | 2700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |