Thick Film Resistors - SMD 280ohm 1%
RES 280 OHM 1% 1W 2512
RES 280 OHM 1% 1W 2512
280 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC2512FK-07280RL | 13-RC2512FK-07280RLCT-ND |
| Product Name | Thick Film Resistors - SMD 280 OHM 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 |
| Resistance Range | 280 ohms | 280 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |