Yageo USA 249 OHM 1W Resistor RC2512FK-07249RL

Description
RES 249 OHM 1% 1W 2512 Product overview: RC2512FK-07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07249RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 249 OHM 1% 1W 2512 Product overview: RC2512FK-07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07249RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
249 OHM 1W Resistor - 52-RC2512FK-07249RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
249 OHM 1W Resistor
52-RC2512FK-07249RL
249 OHM 1W Resistor 52-RC2512FK-07249RL
RES 249 OHM 1% 1W 2512 Product overview: RC2512FK-07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07249RL can be used for catalog matching and distributor lookup.

RES 249 OHM 1% 1W 2512 Product overview: RC2512FK-07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-07249RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07249RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07249RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-07249RLCT-ND
249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07249RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07249RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-07249RLTR-ND
249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07249RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07249RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-07249RLDKR-ND
249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 249 OHM 1% 1W 2512 - 898-RC2512FK-07249RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 249 OHM 1% 1W 2512
898-RC2512FK-07249RL
RES SMD 249 OHM 1% 1W 2512 898-RC2512FK-07249RL
RES SMD 249 OHM 1% 1W 2512

RES SMD 249 OHM 1% 1W 2512

Supplier's Site
Thick Film Chip-R Rc Series 2512 (6432) 249 Ohm ±1% 1 Rohs Compliant Yageo - 58AK3437 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip-R Rc Series 2512 (6432) 249 Ohm ±1% 1 Rohs Compliant Yageo
58AK3437
Thick Film Chip-R Rc Series 2512 (6432) 249 Ohm ±1% 1 Rohs Compliant Yageo 58AK3437
THICK FILM CHIP-R RC SERIES 2512 (6432) 249 OHM ±1% 1 ROHS COMPLIANT: YES

THICK FILM CHIP-R RC SERIES 2512 (6432) 249 OHM ±1% 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RC2512FK-07249RL 13-RC2512FK-07249RLCT-ND 898-RC2512FK-07249RL 58AK3437
Product Name 249 OHM 1W Resistor Chip Resistor - Surface Mount RES SMD 249 OHM 1% 1W 2512 Thick Film Chip-R Rc Series 2512 (6432) 249 Ohm ±1% 1 Rohs Compliant Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512
Resistance Range 249 ohms 249 ohms 249 ohms
Power Rating 1 watts 1 watts 1 watts
Operating DC Voltage 200 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details