Yageo USA Chip Resistor - Surface Mount RC2512FK-0722RL

Description
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3392TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3392TR-ND
Chip Resistor - Surface Mount YAG3392TR-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3392CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3392CT-ND
Chip Resistor - Surface Mount YAG3392CT-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3392DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3392DKR-ND
Chip Resistor - Surface Mount YAG3392DKR-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 22 OHM 1% - RC2512FK-0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 22 OHM 1%
RC2512FK-0722RL
Thick Film Resistors - SMD 22 OHM 1% RC2512FK-0722RL
Thick Film Resistors - SMD 22ohm 1%

Thick Film Resistors - SMD 22ohm 1%

Supplier's Site
Surface Mount Resistors - 1988543P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988543P
Surface Mount Resistors 1988543P
Yageo RC2512FK-0722RL

Yageo RC2512FK-0722RL

Supplier's Site
Surface Mount Resistors - 1988543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988543
Surface Mount Resistors 1988543
Yageo RC2512FK-0722RL

Yageo RC2512FK-0722RL

Supplier's Site
Surface Mount Resistors - 1988542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988542
Surface Mount Resistors 1988542
Yageo RC2512FK-0722RL

Yageo RC2512FK-0722RL

Supplier's Site
SMD 1W 22ohm 200V Resistor - 52-RC2512FK-0722RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 22ohm 200V Resistor
52-RC2512FK-0722RL
SMD 1W 22ohm 200V Resistor 52-RC2512FK-0722RL
Fixed Resistor, Metal Glaze/thick Film, 1W, 22ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512FK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 22ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 22ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0722RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 22ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512FK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 22ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 22ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0722RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC2512FK-0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-0722RL
Chip Resistor - Surface Mount RC2512FK-0722RL
RES 22 OHM 1% 1W 2512

RES 22 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 22R, 1%, 1W, 2512, Reel; Resistor Case Style Yageo - 12AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1W, 2512, Reel; Resistor Case Style Yageo
12AC2326
Res, 22R, 1%, 1W, 2512, Reel; Resistor Case Style Yageo 12AC2326
RES, 22R, 1%, 1W, 2512, REEL; Resistor Case Style:2512 [6432 Metric]; Resistance:22ohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 1W, 2512, REEL; Resistor Case Style:2512 [6432 Metric]; Resistance:22ohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo - 26M6872 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo
26M6872
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo 26M6872
Surface Mount Chip Resistor, Thick Film, RC Series, 22 ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 22 ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
YAGEO - RC2512FK-0722RL - RES, 22R, 1%, 1W, 2512, THICK FILM - 898-RC2512FK-0722RL - Utmel Electronic Limited
Hong Kong, China
YAGEO - RC2512FK-0722RL - RES, 22R, 1%, 1W, 2512, THICK FILM
898-RC2512FK-0722RL
YAGEO - RC2512FK-0722RL - RES, 22R, 1%, 1W, 2512, THICK FILM 898-RC2512FK-0722RL
YAGEO - RC2512FK-0722RL - RES, 22R, 1%, 1W, 2512, THICK FILM

YAGEO - RC2512FK-0722RL - RES, 22R, 1%, 1W, 2512, THICK FILM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG3392TR-ND RC2512FK-0722RL 1988543P 1988543 52-RC2512FK-0722RL RC2512FK-0722RL 12AC2326 26M6872 898-RC2512FK-0722RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 22 OHM 1% Surface Mount Resistors Surface Mount Resistors SMD 1W 22ohm 200V Resistor Chip Resistor - Surface Mount Res, 22R, 1%, 1W, 2512, Reel; Resistor Case Style Yageo Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo YAGEO - RC2512FK-0722RL - RES, 22R, 1%, 1W, 2512, THICK FILM
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details