18 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
18 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
18 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 18Kohm 1%
RES, 18K, 1%, 1W, THICK FILM, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes
RES, 18K, 1%, 1W, THICK FILM, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RC2512FK-0718KLCT-ND | RC2512FK-0718KL | 58AK3430 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 18K OHM 1% | Res, 18K, 1%, 1W, Thick Film, 2512; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |