Yageo USA Thick Film Resistors - SMD 147 OHM 1% RC2512FK-07147RL

Description
Thick Film Resistors - SMD 147ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 147ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 147 OHM 1% - RC2512FK-07147RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 147 OHM 1%
RC2512FK-07147RL
Thick Film Resistors - SMD 147 OHM 1% RC2512FK-07147RL
Thick Film Resistors - SMD 147ohm 1%

Thick Film Resistors - SMD 147ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2512FK-07147RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07147RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-07147RLDKR-ND
RES 147 OHM 1% 1W 2512

RES 147 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07147RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07147RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-07147RLTR-ND
147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

147 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-07147RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-07147RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-07147RLCT-ND
RES 147 OHM 1% 1W 2512

RES 147 OHM 1% 1W 2512

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC2512FK-07147RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2512FK-07147RL
Resistors - Chip Resistor - Surface Mount RC2512FK-07147RL
RES 147 OHM 1% 1W 2512

RES 147 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC2512FK-07147RL 13-RC2512FK-07147RLDKR-ND RC2512FK-07147RL
Product Name Thick Film Resistors - SMD 147 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details