Yageo USA Chip Resistor - Surface Mount RC2512FK-0710KL

Description
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3388TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3388TR-ND
Chip Resistor - Surface Mount YAG3388TR-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3388CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3388CT-ND
Chip Resistor - Surface Mount YAG3388CT-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3388DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3388DKR-ND
Chip Resistor - Surface Mount YAG3388DKR-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 10K OHM 1% - RC2512FK-0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 10K OHM 1%
RC2512FK-0710KL
Thick Film Resistors - SMD 10K OHM 1% RC2512FK-0710KL
Thick Film Resistors - SMD 10Kohm 1%

Thick Film Resistors - SMD 10Kohm 1%

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Rc Series, 10 Kohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo - 26M6856 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 10 Kohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo
26M6856
Surface Mount Chip Resistor, Thick Film, Rc Series, 10 Kohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo 26M6856
Surface Mount Chip Resistor, Thick Film, RC Series, 10 kohm, 1 W, 1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 10 kohm, 1 W, 1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 1W, Thick Film, 2512; Resistance Yageo - 59AK4076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1W, Thick Film, 2512; Resistance Yageo
59AK4076
Res, 10K, 1%, 1W, Thick Film, 2512; Resistance Yageo 59AK4076
RES, 10K, 1%, 1W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 10K, 1%, 1W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-0710KL
Chip Resistor - Surface Mount RC2512FK-0710KL
RES 10K OHM 1% 1W 2512

RES 10K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3388TR-ND RC2512FK-0710KL 26M6856 59AK4076 RC2512FK-0710KL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 10K OHM 1% Surface Mount Chip Resistor, Thick Film, Rc Series, 10 Kohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant Yageo Res, 10K, 1%, 1W, Thick Film, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 159714P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.5000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details