Yageo USA Chip Resistor - Surface Mount RC2010JK-078R2L

Description
RES 8.2 OHM 5% 3/4W 2010
Request a Quote Datasheet
Description
RES 8.2 OHM 5% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010JK-078R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-078R2LCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-078R2LCT-ND
RES 8.2 OHM 5% 3/4W 2010

RES 8.2 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-078R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-078R2LDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-078R2LDKR-ND
RES 8.2 OHM 5% 3/4W 2010

RES 8.2 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-078R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-078R2LTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-078R2LTR-ND
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 8.2 OHM 5% - RC2010JK-078R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 8.2 OHM 5%
RC2010JK-078R2L
Thick Film Resistors - SMD 8.2 OHM 5% RC2010JK-078R2L
Thick Film Resistors - SMD 8.2ohm 5%

Thick Film Resistors - SMD 8.2ohm 5%

Supplier's Site
Res, 8R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK3421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK3421
Res, 8R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK3421
RES, 8R2, 5%, 0.75W, THICK FILM, 2010; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 8R2, 5%, 0.75W, THICK FILM, 2010; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC2010JK-078R2LCT-ND RC2010JK-078R2L 58AK3421
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 8.2 OHM 5% Res, 8R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details