Yageo USA Thick Film Resistors - SMD 75 OHM 5% RC2010JK-0775RL

Description
Thick Film Resistors - SMD 75ohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 75ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 75 OHM 5% - RC2010JK-0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 75 OHM 5%
RC2010JK-0775RL
Thick Film Resistors - SMD 75 OHM 5% RC2010JK-0775RL
Thick Film Resistors - SMD 75ohm 5%

Thick Film Resistors - SMD 75ohm 5%

Supplier's Site
75 OHM 4W Resistor - 52-RC2010JK-0775RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 4W Resistor
52-RC2010JK-0775RL
75 OHM 4W Resistor 52-RC2010JK-0775RL
RES 75 OHM 5% 3/4W 2010 Product overview: RC2010JK-0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-0775RL can be used for catalog matching and distributor lookup.

RES 75 OHM 5% 3/4W 2010 Product overview: RC2010JK-0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-0775RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0775RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0775RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-0775RLCT-ND
RES 75 OHM 5% 3/4W 2010

RES 75 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0775RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0775RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0775RLTR-ND
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0775RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0775RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0775RLDKR-ND
RES 75 OHM 5% 3/4W 2010

RES 75 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - RC2010JK-0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-0775RL
Chip Resistor - Surface Mount RC2010JK-0775RL
RES 75 OHM 5% 3/4W 2010

RES 75 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 75R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6146
Res, 75R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6146
RES, 75R, 5%, 0.75W, THICK FILM, 2010; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 75R, 5%, 0.75W, THICK FILM, 2010; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC2010JK-0775RL 52-RC2010JK-0775RL 13-RC2010JK-0775RLCT-ND RC2010JK-0775RL 59AK6146
Product Name Thick Film Resistors - SMD 75 OHM 5% 75 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 75R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010 (5025 Metric) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details