Yageo USA Resistors - Chip Resistor - Surface Mount RC2010JK-07680RL

Description
Manufacturer: Yageo Win Source Part Number: 1326686-RC2010JK-076 80RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC2010JK-07680RL-ND, 232276060681L,9C2010 126800JKPF5,13-RC201 0JK-07680RLDKR,13-RC 2010JK-07680RLTR,13- RC2010JK-07680RLCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326686-RC2010JK-076 80RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC2010JK-07680RL-ND, 232276060681L,9C2010 126800JKPF5,13-RC201 0JK-07680RLDKR,13-RC 2010JK-07680RLTR,13- RC2010JK-07680RLCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326686-RC2010JK-07680RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326686-RC2010JK-07680RL
Resistors - Chip Resistor - Surface Mount 1326686-RC2010JK-07680RL
Manufacturer: Yageo Win Source Part Number: 1326686-RC2010JK-076 80RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC2010JK-07680RL-ND, 232276060681L,9C2010 126800JKPF5,13-RC201 0JK-07680RLDKR,13-RC 2010JK-07680RLTR,13- RC2010JK-07680RLCT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326686-RC2010JK-07680RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RC2010JK-07680RL-ND,232276060681L,9C2010126800JKPF5,13-RC2010JK-07680RLDKR,13-RC2010JK-07680RLTR,13-RC2010JK-07680RLCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.75W 680ohm 200V Resistor - 52-RC2010JK-07680RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 680ohm 200V Resistor
52-RC2010JK-07680RL
SMD 0.75W 680ohm 200V Resistor 52-RC2010JK-07680RL
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 680ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010JK-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 680ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 680ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07680RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 680ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010JK-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 680ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 680ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07680RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 680 OHM 5% - RC2010JK-07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 680 OHM 5%
RC2010JK-07680RL
YageoThick Film Resistors - SMD 680 OHM 5% RC2010JK-07680RL
YageoThick Film Resistors - SMD 680ohm 5%

YageoThick Film Resistors - SMD 680ohm 5%

Supplier's Site
Surface Mount Resistors - 1988527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988527
Surface Mount Resistors 1988527
Yageo RC2010JK-07680RL

Yageo RC2010JK-07680RL

Supplier's Site
Surface Mount Resistors - 1988527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988527P
Surface Mount Resistors 1988527P
Yageo RC2010JK-07680RL

Yageo RC2010JK-07680RL

Supplier's Site
Surface Mount Resistors - 1988526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988526
Surface Mount Resistors 1988526
Yageo RC2010JK-07680RL

Yageo RC2010JK-07680RL

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010JK-07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07680RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07680RLTR-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07680RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-07680RLCT-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07680RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07680RLDKR-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 680R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6145
Res, 680R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6145
RES, 680R, 5%, 0.75W, THICK FILM, 2010; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 5%, 0.75W, THICK FILM, 2010; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2010JK-07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-07680RL
Chip Resistor - Surface Mount RC2010JK-07680RL
RES 680 OHM 5% 3/4W 2010

RES 680 OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326686-RC2010JK-07680RL 52-RC2010JK-07680RL RC2010JK-07680RL 1988527 1988527P 13-RC2010JK-07680RLTR-ND 59AK6145 RC2010JK-07680RL
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.75W 680ohm 200V Resistor YageoThick Film Resistors - SMD 680 OHM 5% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 680R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details