Yageo USA Thick Film Resistors - SMD 620 OHM 5% RC2010JK-07620RL

Description
Thick Film Resistors - SMD 620ohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 620ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 620 OHM 5% - RC2010JK-07620RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 620 OHM 5%
RC2010JK-07620RL
Thick Film Resistors - SMD 620 OHM 5% RC2010JK-07620RL
Thick Film Resistors - SMD 620ohm 5%

Thick Film Resistors - SMD 620ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010JK-07620RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07620RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-07620RLCT-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07620RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07620RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07620RLDKR-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07620RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07620RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07620RLTR-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC2010JK-07620RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-07620RL
Chip Resistor - Surface Mount RC2010JK-07620RL
RES 620 OHM 5% 3/4W 2010

RES 620 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 620R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK7809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK7809
Res, 620R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK7809
RES, 620R, 5%, 0.75W, THICK FILM, 2010; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 620R, 5%, 0.75W, THICK FILM, 2010; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RC2010JK-07620RL 13-RC2010JK-07620RLCT-ND RC2010JK-07620RL 58AK7809
Product Name Thick Film Resistors - SMD 620 OHM 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 620R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details