Yageo USA Chip Resistor - Surface Mount RC2010JK-0722RL

Description
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010JK-0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0722RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-0722RLCT-ND
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0722RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0722RLTR-ND
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0722RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0722RLDKR-ND
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
22 OHM 4W Resistor - 52-RC2010JK-0722RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 4W Resistor
52-RC2010JK-0722RL
22 OHM 4W Resistor 52-RC2010JK-0722RL
RES 22 OHM 5% 3/4W 2010 Product overview: RC2010JK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-0722RL can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 3/4W 2010 Product overview: RC2010JK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-0722RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 22 OHM 5% - RC2010JK-0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 22 OHM 5%
RC2010JK-0722RL
YageoThick Film Resistors - SMD 22 OHM 5% RC2010JK-0722RL
YageoThick Film Resistors - SMD 22ohm 5%

YageoThick Film Resistors - SMD 22ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - RC2010JK-0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-0722RL
Chip Resistor - Surface Mount RC2010JK-0722RL
RES 22 OHM 5% 3/4W 2010

RES 22 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 22R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo - 82AH8656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo
82AH8656
Res, 22R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo 82AH8656
RES, 22R, 5%, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 22R, 5%, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 22R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK9965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK9965
Res, 22R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK9965
RES, 22R, 5%, 0.75W, THICK FILM, 2010; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 5%, 0.75W, THICK FILM, 2010; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RC2010JK-0722RLCT-ND 52-RC2010JK-0722RL RC2010JK-0722RL RC2010JK-0722RL 82AH8656 58AK9965
Product Name Chip Resistor - Surface Mount 22 OHM 4W Resistor YageoThick Film Resistors - SMD 22 OHM 5% Chip Resistor - Surface Mount Res, 22R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo Res, 22R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) Surface Mount Technology (SMT / SMD) 2010 2010; 2010 [5025 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details