Yageo USA YageoThick Film Resistors - SMD 1.5 OHM 5% RC2010JK-071R5L

Description
YageoThick Film Resistors - SMD 1.5ohm 5%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 1.5ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 1.5 OHM 5% - RC2010JK-071R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 1.5 OHM 5%
RC2010JK-071R5L
YageoThick Film Resistors - SMD 1.5 OHM 5% RC2010JK-071R5L
YageoThick Film Resistors - SMD 1.5ohm 5%

YageoThick Film Resistors - SMD 1.5ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010JK-071R5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-071R5LTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-071R5LTR-ND
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-071R5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-071R5LDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-071R5LDKR-ND
RES 1.5 OHM 5% 3/4W 2010

RES 1.5 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-071R5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-071R5LCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-071R5LCT-ND
RES 1.5 OHM 5% 3/4W 2010

RES 1.5 OHM 5% 3/4W 2010

Buy Now Datasheet
1.5 OHM 4W Resistor - 52-RC2010JK-071R5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 OHM 4W Resistor
52-RC2010JK-071R5L
1.5 OHM 4W Resistor 52-RC2010JK-071R5L
RES 1.5 OHM 5% 3/4W 2010 Product overview: RC2010JK-071R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-071R5L can be used for catalog matching and distributor lookup.

RES 1.5 OHM 5% 3/4W 2010 Product overview: RC2010JK-071R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-071R5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2010JK-071R5L
891435-RC2010JK-071R5L
Chip Resistor - Surface Mount - RC2010JK-071R5L 891435-RC2010JK-071R5L
Manufacturer: Yageo Win Source Part Number: 891435-RC2010JK-071R 5L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232276060158L, 9C2010121R50JMPF5

Manufacturer: Yageo
Win Source Part Number: 891435-RC2010JK-071R5L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232276060158L, 9C2010121R50JMPF5

Buy Now Datasheet
Res, 1R5, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK9958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK9958
Res, 1R5, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK9958
RES, 1R5, 5%, 0.75W, THICK FILM, 2010; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R5, 5%, 0.75W, THICK FILM, 2010; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2010JK-071R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-071R5L
Chip Resistor - Surface Mount RC2010JK-071R5L
RES 1.5 OHM 5% 3/4W 2010

RES 1.5 OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC2010JK-071R5L 13-RC2010JK-071R5LTR-ND 52-RC2010JK-071R5L 891435-RC2010JK-071R5L 58AK9958 RC2010JK-071R5L
Product Name YageoThick Film Resistors - SMD 1.5 OHM 5% Chip Resistor - Surface Mount 1.5 OHM 4W Resistor Chip Resistor - Surface Mount - RC2010JK-071R5L Res, 1R5, 5%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details