Yageo USA YageoThick Film Resistors - SMD 18 OHM 5% RC2010JK-0718RL

Description
YageoThick Film Resistors - SMD 18ohm 5%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 18ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 18 OHM 5% - RC2010JK-0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 18 OHM 5%
RC2010JK-0718RL
YageoThick Film Resistors - SMD 18 OHM 5% RC2010JK-0718RL
YageoThick Film Resistors - SMD 18ohm 5%

YageoThick Film Resistors - SMD 18ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010JK-0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0718RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0718RLDKR-ND
18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0718RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-0718RLCT-ND
18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0718RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0718RLTR-ND
18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 18R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK4063
Res, 18R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK4063
RES, 18R, 5%, 0.75W, THICK FILM, 2010; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18R, 5%, 0.75W, THICK FILM, 2010; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC2010JK-0718RL 13-RC2010JK-0718RLDKR-ND 59AK4063
Product Name YageoThick Film Resistors - SMD 18 OHM 5% Chip Resistor - Surface Mount Res, 18R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details