RES 15 OHM 5% 3/4W 2010 Product overview: RC2010JK-0715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-0715RL can be used for catalog matching and distributor lookup.
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
15 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 15ohm 5%
RES, 15R, 5%, 0.75W, THICK FILM, 2010; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES 15 OHM 5% 3/4W 2010
RES 15 OHM 5% 3/4W 2010
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RC2010JK-0715RL | 13-RC2010JK-0715RLDKR-ND | RC2010JK-0715RL | 58AK7583 | RC2010JK-0715RL | RC2010JK-0715RL |
| Product Name | 15 OHM 4W Resistor | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 15 OHM 5% | Res, 15R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | Surface Mount Technology (SMT / SMD) | 2010; 2010 [5025 Metric] | 2010; 2010 (5025 Metric) | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms |
| Power Rating | 0.7500 watts | 0.7500 watts | 0.7500 watts | 0.7500 watts | 0.7500 watts | |
| Operating DC Voltage | 200 volts | 200 volts |