Yageo USA SMD 0.75W 150ohm 200V Resistor RC2010JK-07150RL

Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 150ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07150RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 150ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07150RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 150ohm 200V Resistor - 52-RC2010JK-07150RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 150ohm 200V Resistor
52-RC2010JK-07150RL
SMD 0.75W 150ohm 200V Resistor 52-RC2010JK-07150RL
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 150ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07150RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 150ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07150RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2010JK-07150RL
807007-RC2010JK-07150RL
Chip Resistor - Surface Mount - RC2010JK-07150RL 807007-RC2010JK-07150RL
Manufacturer: Yageo Win Source Part Number: 807007-RC2010JK-0715 0RL Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 807007-RC2010JK-07150RL
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 13-RC2010JK-07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07150RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-07150RLCT-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07150RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07150RLTR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07150RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07150RLDKR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 150 OHM 5% - RC2010JK-07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 150 OHM 5%
RC2010JK-07150RL
YageoThick Film Resistors - SMD 150 OHM 5% RC2010JK-07150RL
YageoThick Film Resistors - SMD 150ohm 5%

YageoThick Film Resistors - SMD 150ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - RC2010JK-07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-07150RL
Chip Resistor - Surface Mount RC2010JK-07150RL
RES 150 OHM 5% 3/4W 2010

RES 150 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 150R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6133
Res, 150R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6133
RES, 150R, 5%, 0.75W, THICK FILM, 2010; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 5%, 0.75W, THICK FILM, 2010; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors 150 OHM 5% - 898-RC2010JK-07150RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 150 OHM 5%
898-RC2010JK-07150RL
Thick Film Resistors 150 OHM 5% 898-RC2010JK-07150RL
Thick Film Resistors 150 OHM 5%

Thick Film Resistors 150 OHM 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC2010JK-07150RL 807007-RC2010JK-07150RL 13-RC2010JK-07150RLCT-ND RC2010JK-07150RL RC2010JK-07150RL 59AK6133 898-RC2010JK-07150RL
Product Name SMD 0.75W 150ohm 200V Resistor Chip Resistor - Surface Mount - RC2010JK-07150RL Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 150 OHM 5% Chip Resistor - Surface Mount Res, 150R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo Thick Film Resistors 150 OHM 5%
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details