Yageo USA Chip Resistor - Surface Mount RC2010JK-07110RL

Description
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2010JK-07110RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010JK-07110RL-ND
Chip Resistor - Surface Mount RC2010JK-07110RL-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 110 OHM 5% - RC2010JK-07110RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 110 OHM 5%
RC2010JK-07110RL
YageoThick Film Resistors - SMD 110 OHM 5% RC2010JK-07110RL
YageoThick Film Resistors - SMD 110ohm 5%

YageoThick Film Resistors - SMD 110ohm 5%

Supplier's Site
Res, 110R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6132
Res, 110R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6132
RES, 110R, 5%, 0.75W, THICK FILM, 2010; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 110R, 5%, 0.75W, THICK FILM, 2010; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res Thick Film 2010 110 Ohm 5% 3/4W ±100ppm/°C Molded SMD Embossed T/R - 898-RC2010JK-07110RL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2010 110 Ohm 5% 3/4W ±100ppm/°C Molded SMD Embossed T/R
898-RC2010JK-07110RL
Res Thick Film 2010 110 Ohm 5% 3/4W ±100ppm/°C Molded SMD Embossed T/R 898-RC2010JK-07110RL
Res Thick Film 2010 110 Ohm 5% 3/4W ±100ppm/°C Molded SMD Embossed T/R

Res Thick Film 2010 110 Ohm 5% 3/4W ±100ppm/°C Molded SMD Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC2010JK-07110RL-ND RC2010JK-07110RL 59AK6132 898-RC2010JK-07110RL
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 110 OHM 5% Res, 110R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo Res Thick Film 2010 110 Ohm 5% 3/4W ±100ppm/°C Molded SMD Embossed T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details