RES 0 OHM JUMPER - 2010
RES 0 OHM JUMPER - 2010
RES 0 OHM JUMPER - 2010
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:RC_P Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:RC_P Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC2010JK-070RPTR-ND | 59AK6129 |
| Product Name | Chip Resistor - Surface Mount | Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |