Yageo USA Chip Resistor - Surface Mount RC2010FK-0776R8L

Description
RES 76.8 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 76.8 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-0776R8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0776R8LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0776R8LCT-ND
RES 76.8 OHM 1% 3/4W 2010

RES 76.8 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0776R8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0776R8LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0776R8LDKR-ND
RES 76.8 OHM 1% 3/4W 2010

RES 76.8 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0776R8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0776R8LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0776R8LTR-ND
76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 76.8 OHM 1% - RC2010FK-0776R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 76.8 OHM 1%
RC2010FK-0776R8L
YageoThick Film Resistors - SMD 76.8 OHM 1% RC2010FK-0776R8L
YageoThick Film Resistors - SMD 76.8ohm 1%

YageoThick Film Resistors - SMD 76.8ohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC2010FK-0776R8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2010FK-0776R8L
Resistors - Chip Resistor - Surface Mount RC2010FK-0776R8L
RES 76.8 OHM 1% 3/4W 2010

RES 76.8 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-RC2010FK-0776R8LCT-ND RC2010FK-0776R8L RC2010FK-0776R8L
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 76.8 OHM 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 (5025 Metric)
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details