Yageo USA YageoThick Film Resistors - SMD 73.2 OHM 1% RC2010FK-0773R2L

Description
YageoThick Film Resistors - SMD 73.2ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 73.2ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 73.2 OHM 1% - RC2010FK-0773R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 73.2 OHM 1%
RC2010FK-0773R2L
YageoThick Film Resistors - SMD 73.2 OHM 1% RC2010FK-0773R2L
YageoThick Film Resistors - SMD 73.2ohm 1%

YageoThick Film Resistors - SMD 73.2ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010FK-0773R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0773R2LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0773R2LTR-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0773R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0773R2LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0773R2LDKR-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0773R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0773R2LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0773R2LCT-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Chip-R Rc Series 2010 (5025) 73.2 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo - 58AK3405 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip-R Rc Series 2010 (5025) 73.2 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo
58AK3405
Thick Film Chip-R Rc Series 2010 (5025) 73.2 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo 58AK3405
THICK FILM CHIP-R RC SERIES 2010 (5025) 73.2 OHM ±1% 3/4 (0.75) ROHS COMPLIANT: YES

THICK FILM CHIP-R RC SERIES 2010 (5025) 73.2 OHM ±1% 3/4 (0.75) ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-0773R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-0773R2L
Chip Resistor - Surface Mount RC2010FK-0773R2L
RES 73.2 OHM 1% 3/4W 2010

RES 73.2 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Thick Film Resistors 73.2 OHM 1% - 898-RC2010FK-0773R2L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 73.2 OHM 1%
898-RC2010FK-0773R2L
Thick Film Resistors 73.2 OHM 1% 898-RC2010FK-0773R2L
Thick Film Resistors 73.2 OHM 1%

Thick Film Resistors 73.2 OHM 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC2010FK-0773R2L 13-RC2010FK-0773R2LTR-ND 58AK3405 RC2010FK-0773R2L 898-RC2010FK-0773R2L
Product Name YageoThick Film Resistors - SMD 73.2 OHM 1% Chip Resistor - Surface Mount Thick Film Chip-R Rc Series 2010 (5025) 73.2 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo Chip Resistor - Surface Mount Thick Film Resistors 73.2 OHM 1%
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details