Yageo USA Chip Resistor - Surface Mount RC2010FK-076K8L

Description
6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-076K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-076K8LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-076K8LCT-ND
6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-076K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-076K8LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-076K8LTR-ND
6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-076K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-076K8LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-076K8LDKR-ND
6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

6.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 6.8K OHM 1% - RC2010FK-076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 6.8K OHM 1%
RC2010FK-076K8L
YageoThick Film Resistors - SMD 6.8K OHM 1% RC2010FK-076K8L
YageoThick Film Resistors - SMD 6.8Kohm 1%

YageoThick Film Resistors - SMD 6.8Kohm 1%

Supplier's Site
Res, 6K8, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK9955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK9955
Res, 6K8, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK9955
RES, 6K8, 1%, 0.75W, THICK FILM, 2010; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K8, 1%, 0.75W, THICK FILM, 2010; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-076K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-076K8L
Chip Resistor - Surface Mount RC2010FK-076K8L
RES 6.8K OHM 1% 3/4W 2010

RES 6.8K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RC2010FK-076K8LCT-ND RC2010FK-076K8L 58AK9955 RC2010FK-076K8L
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 6.8K OHM 1% Res, 6K8, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details