Yageo USA Chip Resistor - Surface Mount RC2010FK-0751RL

Description
RES 51 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 51 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-0751RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0751RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0751RLDKR-ND
RES 51 OHM 1% 3/4W 2010

RES 51 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0751RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0751RLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0751RLCT-ND
RES 51 OHM 1% 3/4W 2010

RES 51 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0751RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0751RLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0751RLTR-ND
51 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

51 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 51 OHM 1% - RC2010FK-0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 51 OHM 1%
RC2010FK-0751RL
Thick Film Resistors - SMD 51 OHM 1% RC2010FK-0751RL
Thick Film Resistors - SMD 51ohm 1%

Thick Film Resistors - SMD 51ohm 1%

Supplier's Site
Res, 51R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK9953
Res, 51R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK9953
RES, 51R, 1%, 0.75W, THICK FILM, 2010; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 1%, 0.75W, THICK FILM, 2010; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors - SMD 51 OHM 1% - 898-RC2010FK-0751RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 51 OHM 1%
898-RC2010FK-0751RL
Thick Film Resistors - SMD 51 OHM 1% 898-RC2010FK-0751RL
Thick Film Resistors - SMD 51 OHM 1%

Thick Film Resistors - SMD 51 OHM 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC2010FK-0751RLDKR-ND RC2010FK-0751RL 58AK9953 898-RC2010FK-0751RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 51 OHM 1% Res, 51R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Thick Film Resistors - SMD 51 OHM 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers