Yageo USA Thick Film Resistors - SMD 49.9K OHM 1% RC2010FK-0749K9L

Description
Thick Film Resistors - SMD 49.9Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 49.9Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 49.9K OHM 1% - RC2010FK-0749K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 49.9K OHM 1%
RC2010FK-0749K9L
Thick Film Resistors - SMD 49.9K OHM 1% RC2010FK-0749K9L
Thick Film Resistors - SMD 49.9Kohm 1%

Thick Film Resistors - SMD 49.9Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010FK-0749K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0749K9LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0749K9LCT-ND
RES 49.9K OHM 1% 3/4W 2010

RES 49.9K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0749K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0749K9LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0749K9LDKR-ND
RES 49.9K OHM 1% 3/4W 2010

RES 49.9K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0749K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0749K9LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0749K9LTR-ND
49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.75W 49900ohm 200V Resistor - 52-RC2010FK-0749K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 49900ohm 200V Resistor
52-RC2010FK-0749K9L
SMD 0.75W 49900ohm 200V Resistor 52-RC2010FK-0749K9L
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 49900ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 49900ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 49900ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0749K9L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 49900ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 49900ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 49900ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0749K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2010FK-0749K9L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2010FK-0749K9L
Resistors - Chip Resistor - Surface Mount RC2010FK-0749K9L
RES 49.9K OHM 1% 3/4W 2010

RES 49.9K OHM 1% 3/4W 2010

Supplier's Site
Res, 49K9, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6122
Res, 49K9, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6122
RES, 49K9, 1%, 0.75W, THICK FILM, 2010; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 49K9, 1%, 0.75W, THICK FILM, 2010; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC2010FK-0749K9L 13-RC2010FK-0749K9LCT-ND 52-RC2010FK-0749K9L RC2010FK-0749K9L 59AK6122
Product Name Thick Film Resistors - SMD 49.9K OHM 1% Chip Resistor - Surface Mount SMD 0.75W 49900ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Res, 49K9, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details