Yageo USA Chip Resistor - Surface Mount RC2010FK-07499KL

Description
RES 499K OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 499K OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-07499KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07499KLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-07499KLCT-ND
RES 499K OHM 1% 3/4W 2010

RES 499K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07499KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07499KLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07499KLDKR-ND
RES 499K OHM 1% 3/4W 2010

RES 499K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07499KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07499KLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07499KLTR-ND
499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 499K OHM 1% - RC2010FK-07499KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 499K OHM 1%
RC2010FK-07499KL
Thick Film Resistors - SMD 499K OHM 1% RC2010FK-07499KL
Thick Film Resistors - SMD 499Kohm 1%

Thick Film Resistors - SMD 499Kohm 1%

Supplier's Site
Res, 499K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK4895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK4895
Res, 499K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK4895
RES, 499K, 1%, 0.75W, THICK FILM, 2010; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 499K, 1%, 0.75W, THICK FILM, 2010; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC2010FK-07499KLCT-ND RC2010FK-07499KL 58AK4895
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 499K OHM 1% Res, 499K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details